Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A SPak-7 (7 leads + Tab)
IC REG BUCK 5V 3A SPAK-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A SPak-7 (7 leads + Tab)
IC REG BUCK 5V 3A SPAK-7
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4685-5.0BRTR-ND | MIC4685-5.0BR TR | MIC4685-5.0BR TR | MIC4685-5.0BR TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SPAK-7 (7 Leads + Tab) | Other; SPak-7 (7 leads + Tab) | ||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |