Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A SPak-7 (7 leads + Tab)
IC REG BUCK 3.3V 3A SPAK-7
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4685-3.3BR TR | MIC4685-3.3BR TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; SPak-7 (7 leads + Tab) | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 3.3 to ? volts |