Microchip Technology, Inc. Precision Current Limit Buck Regulator MIC4682

Description
The MIC4682 is an easy-to-use step-down (buck) switch-mode voltage regulator. It features a programmable current limit that allows 10% current limit accuracy over its full operating temperature range. The precision current limit makes the MIC4682 ideal for constant-voltage constant-current applications, such as simple battery chargers. The precision current limit also gives designers the ability to set the maximum output current below the saturation current rating of the inductor. This allows the use of the smallest possible inductors for a given application, saving valuable space and cost. The MIC4682 is a very robust device. Its 4V to 34V input voltage range allows the MIC4682 to safely be used in applications where voltage transients may be present. Additional protection features include cycle-by-cycle current limiting and over-temperature shutdown. The MIC4682 is available in a thermally optimized power SO-8 package that allows it to achieve 2A of continuous output current. The MIC4682 requires a minimum number of external components and can operate using a standard series of inductors. Compensation is provided internally for fast transient response and ease of use. The MIC4682 is available in the 8-lead power SOP with a -40°C to +125°C junction temperature range. Additional Features Programmable output current limit 10% accuracy over temperature Wide operating input voltage range: 4V to 34V Fixed 200kHz PWM operation Power SOIC-8 package allows 2A continuous output current All surface mount solution Internally compensated Less than 1µA typical shutdown-mode current Thermal shutdown protection
Datasheet
Description
The MIC4682 is an easy-to-use step-down (buck) switch-mode voltage regulator. It features a programmable current limit that allows 10% current limit accuracy over its full operating temperature range. The precision current limit makes the MIC4682 ideal for constant-voltage constant-current applications, such as simple battery chargers. The precision current limit also gives designers the ability to set the maximum output current below the saturation current rating of the inductor. This allows the use of the smallest possible inductors for a given application, saving valuable space and cost. The MIC4682 is a very robust device. Its 4V to 34V input voltage range allows the MIC4682 to safely be used in applications where voltage transients may be present. Additional protection features include cycle-by-cycle current limiting and over-temperature shutdown. The MIC4682 is available in a thermally optimized power SO-8 package that allows it to achieve 2A of continuous output current. The MIC4682 requires a minimum number of external components and can operate using a standard series of inductors. Compensation is provided internally for fast transient response and ease of use. The MIC4682 is available in the 8-lead power SOP with a -40°C to +125°C junction temperature range. Additional Features Programmable output current limit 10% accuracy over temperature Wide operating input voltage range: 4V to 34V Fixed 200kHz PWM operation Power SOIC-8 package allows 2A continuous output current All surface mount solution Internally compensated Less than 1µA typical shutdown-mode current Thermal shutdown protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Current Limit Buck Regulator - MIC4682 - Microchip Technology, Inc.
Chandler, AZ, United States
Precision Current Limit Buck Regulator
MIC4682
Precision Current Limit Buck Regulator MIC4682
The MIC4682 is an easy-to-use step-down (buck) switch-mode voltage regulator. It features a programmable current limit that allows 10% current limit accuracy over its full operating temperature range. The precision current limit makes the MIC4682 ideal for constant-voltage constant-current applications, such as simple battery chargers. The precision current limit also gives designers the ability to set the maximum output current below the saturation current rating of the inductor. This allows the use of the smallest possible inductors for a given application, saving valuable space and cost. The MIC4682 is a very robust device. Its 4V to 34V input voltage range allows the MIC4682 to safely be used in applications where voltage transients may be present. Additional protection features include cycle-by-cycle current limiting and over-temperature shutdown. The MIC4682 is available in a thermally optimized power SO-8 package that allows it to achieve 2A of continuous output current. The MIC4682 requires a minimum number of external components and can operate using a standard series of inductors. Compensation is provided internally for fast transient response and ease of use. The MIC4682 is available in the 8-lead power SOP with a -40°C to +125°C junction temperature range. Additional Features Programmable output current limit 10% accuracy over temperature Wide operating input voltage range: 4V to 34V Fixed 200kHz PWM operation Power SOIC-8 package allows 2A continuous output current All surface mount solution Internally compensated Less than 1µA typical shutdown-mode current Thermal shutdown protection

The MIC4682 is an easy-to-use step-down (buck) switch-mode voltage regulator. It features a programmable current limit that allows 10% current limit accuracy over its full operating temperature range. The precision current limit makes the MIC4682 ideal for constant-voltage constant-current applications, such as simple battery chargers. The precision current limit also gives designers the ability to set the maximum output current below the saturation current rating of the inductor. This allows the use of the smallest possible inductors for a given application, saving valuable space and cost.

The MIC4682 is a very robust device. Its 4V to 34V input voltage range allows the MIC4682 to safely be used in applications where voltage transients may be present. Additional protection features include cycle-by-cycle current limiting and over-temperature shutdown. The MIC4682 is available in a thermally optimized power SO-8 package that allows it to achieve 2A of continuous output current.

The MIC4682 requires a minimum number of external components and can operate using a standard series of inductors. Compensation is provided internally for fast transient response and ease of use. The MIC4682 is available in the 8-lead power SOP with a -40°C to +125°C junction temperature range.

Additional Features

    • Programmable output current limit
      • 10% accuracy over temperature
    • Wide operating input voltage range: 4V to 34V
    • Fixed 200kHz PWM operation
    • Power SOIC-8 package allows 2A continuous output current
    • All surface mount solution
    • Internally compensated
    • Less than 1µA typical shutdown-mode current
    • Thermal shutdown protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4682
Product Name Precision Current Limit Buck Regulator
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
PMIC - Voltage Regulators - Linear - AAT3242ITP-TG-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details
Voltage Regulators - 2412911 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details