Microchip Technology, Inc. 2A Peak Buck Regulator MIC4681

Description
The MIC4681 SuperSwitcher™ is an easy-to-use step-down (buck) voltage-mode switching regulator. The 200kHz MIC4681 achieves over 1A of continuous output current over a 4V to 30V input range in an 8-lead SOP package . The MIC4681 features a high 2.1A minimum current limit, making the device ideal for pulsed current applications such as GSM and TDMA cell phone battery chargers and power supplies. The MIC4681 sustains an output of 4.2V/2A within a typical GSM charging environment. The MIC4681 has an input voltage range of 4V to 30V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 6µA of standby current. The MIC4681 SuperSwitcher™ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use. The MIC4681 is available in the 8-lead SOP with a -40°C to +125°C junction temperature range. Additional Features SO-8 package with over 1A continuous output current Capable of 2A pulse charging for GSM applications All surface mount solution Only 4 external components required Fixed 200kHz operation Output adjustable down to 1.25V Internally compensated with fast transient response Wide operating input voltage range: 4V to 30V Less than 6µA typical shutdown-mode current Up to 90% efficiency Thermal shutdown Overcurrent protection
Datasheet
Description
The MIC4681 SuperSwitcher™ is an easy-to-use step-down (buck) voltage-mode switching regulator. The 200kHz MIC4681 achieves over 1A of continuous output current over a 4V to 30V input range in an 8-lead SOP package . The MIC4681 features a high 2.1A minimum current limit, making the device ideal for pulsed current applications such as GSM and TDMA cell phone battery chargers and power supplies. The MIC4681 sustains an output of 4.2V/2A within a typical GSM charging environment. The MIC4681 has an input voltage range of 4V to 30V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 6µA of standby current. The MIC4681 SuperSwitcher™ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use. The MIC4681 is available in the 8-lead SOP with a -40°C to +125°C junction temperature range. Additional Features SO-8 package with over 1A continuous output current Capable of 2A pulse charging for GSM applications All surface mount solution Only 4 external components required Fixed 200kHz operation Output adjustable down to 1.25V Internally compensated with fast transient response Wide operating input voltage range: 4V to 30V Less than 6µA typical shutdown-mode current Up to 90% efficiency Thermal shutdown Overcurrent protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A Peak Buck Regulator - MIC4681 - Microchip Technology, Inc.
Chandler, AZ, United States
2A Peak Buck Regulator
MIC4681
2A Peak Buck Regulator MIC4681
The MIC4681 SuperSwitcher™ is an easy-to-use step-down (buck) voltage-mode switching regulator. The 200kHz MIC4681 achieves over 1A of continuous output current over a 4V to 30V input range in an 8-lead SOP package . The MIC4681 features a high 2.1A minimum current limit, making the device ideal for pulsed current applications such as GSM and TDMA cell phone battery chargers and power supplies. The MIC4681 sustains an output of 4.2V/2A within a typical GSM charging environment. The MIC4681 has an input voltage range of 4V to 30V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 6µA of standby current. The MIC4681 SuperSwitcher™ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use. The MIC4681 is available in the 8-lead SOP with a -40°C to +125°C junction temperature range. Additional Features SO-8 package with over 1A continuous output current Capable of 2A pulse charging for GSM applications All surface mount solution Only 4 external components required Fixed 200kHz operation Output adjustable down to 1.25V Internally compensated with fast transient response Wide operating input voltage range: 4V to 30V Less than 6µA typical shutdown-mode current Up to 90% efficiency Thermal shutdown Overcurrent protection

The MIC4681 SuperSwitcher™ is an easy-to-use step-down (buck) voltage-mode switching regulator. The 200kHz MIC4681 achieves over 1A of continuous output current over a 4V to 30V input range in an 8-lead SOP package . The MIC4681 features a high 2.1A minimum current limit, making the device ideal for pulsed current applications such as GSM and TDMA cell phone battery chargers and power supplies. The MIC4681 sustains an output of 4.2V/2A within a typical GSM charging environment.

The MIC4681 has an input voltage range of 4V to 30V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 6µA of standby current.

The MIC4681 SuperSwitcher™ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use.

The MIC4681 is available in the 8-lead SOP with a -40°C to +125°C junction temperature range.

Additional Features

    • SO-8 package with over 1A continuous output current
    • Capable of 2A pulse charging for GSM applications
    • All surface mount solution
    • Only 4 external components required
    • Fixed 200kHz operation
    • Output adjustable down to 1.25V
    • Internally compensated with fast transient response
    • Wide operating input voltage range: 4V to 30V
    • Less than 6µA typical shutdown-mode current
    • Up to 90% efficiency
    • Thermal shutdown
    • Overcurrent protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4681
Product Name 2A Peak Buck Regulator
Package Type SOIC; Other; ['SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1913353P - RS Components, Ltd.
Specs
Package Type SC-70; Other; SC-70
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details