"Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 2.5V 1A 8SOIC
IC REG BUCK 2.5V 1A 8SOIC
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4681-2.5BM-ND | MIC4681-2.5BM | MIC4681-2.5BM | MIC4681-2.5BM |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |