Microchip Technology, Inc. Dc/dc Conv, Buck, 200Khz, 125Deg C; Topology Microchip MIC4680YM-TR

Description
DC/DC CONV, BUCK, 200KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.23V RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 200KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.23V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 200Khz, 125Deg C; Topology Microchip - 11AC9672 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 200Khz, 125Deg C; Topology Microchip
11AC9672
Dc/dc Conv, Buck, 200Khz, 125Deg C; Topology Microchip 11AC9672
DC/DC CONV, BUCK, 200KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.23V RoHS Compliant: Yes

DC/DC CONV, BUCK, 200KHZ, 125DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:1.23V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 11AC9672
Product Name Dc/dc Conv, Buck, 200Khz, 125Deg C; Topology Microchip
Input Voltage 4 to 34 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details