Manufacturer: Microchip Technology
Win Source Part Number: 037098-MIC4680BMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 32.98V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LT1938EDD#TRPBF; LT1938IDD#TRPBF; LT1938IDD#PBF; MIC4680BM TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.3A 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 037098-MIC4680BMTR | MIC4680BMTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680BMTR | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Buck-Boost | |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 1.23 volts | 1.23 to 32.98 volts |