Microchip Technology, Inc. 1.3A Buck Regulator MIC4680

Description
The MIC4680 SuperSwitcher™ is an easy-to-use fixed or adjustable output voltage step-down (buck) switch-mode voltage regulator. The 200kHz MIC4680 achieves up to 1.3A of continuous output current over a wide input range in a 8-pin SOIC. The MIC4680 is available in 3.3V and 5V fixed output versions or adjustable output down to 1.25V. The MIC4680 has an input voltage range of 4V to 34V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 2µA of standby current. The MIC4680 SuperSwitcher™ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use. The MIC4680 is available in the 8-pin SOIC with a -40°C to +125°C junction temperature range. Additional Features SOIC-8 package with up to 1.3A output current All surface mount solution Only 4 external components required Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Internally compensated with fast transient response Wide operating input voltage range: 4V to 34V Less than 2µA typical shutdown-mode current Up to 90% efficiency Thermal shutdown Overcurrent protection
Datasheet
Description
The MIC4680 SuperSwitcher™ is an easy-to-use fixed or adjustable output voltage step-down (buck) switch-mode voltage regulator. The 200kHz MIC4680 achieves up to 1.3A of continuous output current over a wide input range in a 8-pin SOIC. The MIC4680 is available in 3.3V and 5V fixed output versions or adjustable output down to 1.25V. The MIC4680 has an input voltage range of 4V to 34V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 2µA of standby current. The MIC4680 SuperSwitcher™ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use. The MIC4680 is available in the 8-pin SOIC with a -40°C to +125°C junction temperature range. Additional Features SOIC-8 package with up to 1.3A output current All surface mount solution Only 4 external components required Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Internally compensated with fast transient response Wide operating input voltage range: 4V to 34V Less than 2µA typical shutdown-mode current Up to 90% efficiency Thermal shutdown Overcurrent protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3A Buck Regulator - MIC4680 - Microchip Technology, Inc.
Chandler, AZ, United States
1.3A Buck Regulator
MIC4680
1.3A Buck Regulator MIC4680
The MIC4680 SuperSwitcher™ is an easy-to-use fixed or adjustable output voltage step-down (buck) switch-mode voltage regulator. The 200kHz MIC4680 achieves up to 1.3A of continuous output current over a wide input range in a 8-pin SOIC. The MIC4680 is available in 3.3V and 5V fixed output versions or adjustable output down to 1.25V. The MIC4680 has an input voltage range of 4V to 34V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 2µA of standby current. The MIC4680 SuperSwitcher™ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use. The MIC4680 is available in the 8-pin SOIC with a -40°C to +125°C junction temperature range. Additional Features SOIC-8 package with up to 1.3A output current All surface mount solution Only 4 external components required Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Internally compensated with fast transient response Wide operating input voltage range: 4V to 34V Less than 2µA typical shutdown-mode current Up to 90% efficiency Thermal shutdown Overcurrent protection

The MIC4680 SuperSwitcher™ is an easy-to-use fixed or adjustable output voltage step-down (buck) switch-mode voltage regulator. The 200kHz MIC4680 achieves up to 1.3A of continuous output current over a wide input range in a 8-pin SOIC.

The MIC4680 is available in 3.3V and 5V fixed output versions or adjustable output down to 1.25V.

The MIC4680 has an input voltage range of 4V to 34V, with excellent line, load, and transient response. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. In shutdown mode, the regulator draws less than 2µA of standby current.

The MIC4680 SuperSwitcher™ regulator requires a minimum number of external components and can operate using a standard series of inductors and capacitors. Frequency compensation is provided internally for fast transient response and ease of use.

The MIC4680 is available in the 8-pin SOIC with a -40°C to +125°C junction temperature range.

Additional Features

    • SOIC-8 package with up to 1.3A output current
    • All surface mount solution
    • Only 4 external components required
    • Fixed 200kHz operation
    • 3.3V, 5V, and adjustable output versions
    • Internally compensated with fast transient response
    • Wide operating input voltage range: 4V to 34V
    • Less than 2µA typical shutdown-mode current
    • Up to 90% efficiency
    • Thermal shutdown
    • Overcurrent protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4680
Product Name 1.3A Buck Regulator
Package Type SOIC; Other; ['WAFER', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator IC - 776-AAT2687IFK-AI-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear; Switching
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Regulators - 2412948 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
Operating Temperature 125 C (257 F)
View Details
Motor Drivers, Controllers - A3946KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details