Microchip Technology, Inc. Ic, Buck Reg, 1A, 5.0V Rohs Compliant Microchip MIC4680-5.0YM

Description
IC, BUCK REG, 1A, 5.0V ROHS COMPLIANT: YES
Description
IC, BUCK REG, 1A, 5.0V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4680 is a step-down (buck) voltage regulator designed for efficient power management, capable of delivering up to 1.3A of continuous output current. It operates within an input voltage range of 4V to 34V and is available in fixed output versions of 3.3V and 5V, as well as an adjustable output down to 1.25V. The device features a fixed operating frequency of 200kHz and is internally compensated for fast transient response, requiring only a minimal number of external components for operation. The MIC4680 includes essential protection features such as cycle-by-cycle current limiting and thermal shutdown, ensuring reliable performance under fault conditions. In shutdown mode, it consumes less than 2µA of standby current, making it suitable for battery-powered applications. The product is housed in an 8-pin SOIC package and operates over a wide junction temperature range of -40°C to +125°C. Its efficiency can reach up to 90%, making it a viable option for various applications, including on-card switching regulators and battery chargers.

Datasheet Summary
Powered by GS/AI

The MIC4680 is a step-down (buck) voltage regulator designed for efficient power management, capable of delivering up to 1.3A of continuous output current. It operates within an input voltage range of 4V to 34V and is available in fixed output versions of 3.3V and 5V, as well as an adjustable output down to 1.25V. The device features a fixed operating frequency of 200kHz and is internally compensated for fast transient response, requiring only a minimal number of external components for operation. The MIC4680 includes essential protection features such as cycle-by-cycle current limiting and thermal shutdown, ensuring reliable performance under fault conditions. In shutdown mode, it consumes less than 2µA of standby current, making it suitable for battery-powered applications. The product is housed in an 8-pin SOIC package and operates over a wide junction temperature range of -40°C to +125°C. Its efficiency can reach up to 90%, making it a viable option for various applications, including on-card switching regulators and battery chargers.

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck Reg, 1A, 5.0V Rohs Compliant Microchip - 99AC4153 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Reg, 1A, 5.0V Rohs Compliant Microchip
99AC4153
Ic, Buck Reg, 1A, 5.0V Rohs Compliant Microchip 99AC4153
IC, BUCK REG, 1A, 5.0V ROHS COMPLIANT: YES

IC, BUCK REG, 1A, 5.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Voltage Regulator - 87567387 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
87567387
Voltage Regulator 87567387
SWITCHING REGULATOR, VOLTAGE-MODE, 1.3A, 220KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 1.3A, 220KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 99AC4153 87567387
Product Name Ic, Buck Reg, 1A, 5.0V Rohs Compliant Microchip Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details