Manufacturer: Microchip Technology
Win Source Part Number: 138110-MIC4680-5.0BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.3A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 34V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
"Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 5V 1.3A 8SOIC
IC REG BUCK 5V 1.3A 8SOIC
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.3A 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 138110-MIC4680-5.0BM | MIC4680-5.0BM-ND | MIC4680-5.0BM | MIC4680-5.0BM | MIC4680-5.0BM |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4680-5.0BM | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Buck-Boost | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts |