Microchip Technology, Inc. Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip MIC4680-3.3YM

Description
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Switching Frequency:220kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Switching Frequency:220kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip - 71Y1289 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip
71Y1289
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip 71Y1289
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Switching Frequency:220kHz; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Switching Frequency:220kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y1289
Product Name Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip
Frequency 220kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details