Microchip Technology, Inc. Buck 3.3V 1.3A Step-Down DC-DC Converter IC MIC4680-3.3YM

Description
IC REG BUCK 3.3V 1.3A 8SOIC Product overview: MIC4680-3.3YM from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 1.3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC4680-3.3YM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 3.3V 1.3A 8SOIC Product overview: MIC4680-3.3YM from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 1.3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC4680-3.3YM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 3.3V 1.3A Step-Down DC-DC Converter IC
739-MIC4680-3.3YM
Buck 3.3V 1.3A Step-Down DC-DC Converter IC 739-MIC4680-3.3YM
IC REG BUCK 3.3V 1.3A 8SOIC Product overview: MIC4680-3.3YM from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 1.3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC4680-3.3YM can be used for catalog matching and distributor lookup.

IC REG BUCK 3.3V 1.3A 8SOIC Product overview: MIC4680-3.3YM from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.3V, 1.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.3V, 1.3A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC4680-3.3YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC-DC Converters ICs - 1770707P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
1770707P
DC-DC Converters ICs 1770707P
1.3A SuperSwitcher

1.3A SuperSwitcher

Supplier's Site
DC-DC Converters ICs - 1770433 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
1770433
DC-DC Converters ICs 1770433
1.3A SuperSwitcher

1.3A SuperSwitcher

Supplier's Site
DC-DC Converters ICs - 1770707 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters ICs
1770707
DC-DC Converters ICs 1770707
1.3A SuperSwitcher

1.3A SuperSwitcher

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-MIC4680-3.3YM 1770707P 1770433
Product Name Buck 3.3V 1.3A Step-Down DC-DC Converter IC DC-DC Converters ICs DC-DC Converters ICs
Package Type Other; Tube SOIC; Other; Soic
Output Voltage 3.3 volts 3.3 volts
Input Voltage 34 volts 34 volts
IOUT 1 amps 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers