Microchip Technology, Inc. Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip MIC4680-3.3YM-TR

Description
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Output Voltage Nom.:3.3V; Switching Frequency:200kHz; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Output Voltage Nom.:3.3V; Switching Frequency:200kHz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip - 57AC2581 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip
57AC2581
Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip 57AC2581
DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Output Voltage Nom.:3.3V; Switching Frequency:200kHz; RoHS Compliant: Yes

DC/DC CONV, BUCK, 200KHZ, SOIC-8; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:34V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.3A; Output Voltage Nom.:3.3V; Switching Frequency:200kHz; RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 87567382 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
87567382
Voltage Regulator 87567382
SWITCHING REGULATOR, VOLTAGE-MODE, 1.3A, 220KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 1.3A, 220KHZ SWITCHING FREQ-MAX, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 57AC2581 87567382
Product Name Dc/dc Conv, Buck, 200Khz, Soic-8; Topology Microchip Voltage Regulator
Frequency 200kHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details