"Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.3A 8-SOIC (0.154"", 3.90mm Width)"
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 1.3A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 1.8V 1.3A 8SOIC
IC REG BUCK 1.8V 1.3A 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC4680-1.8BMTR-ND | MIC4680-1.8BM TR | MIC4680-1.8BM TR | MIC4680-1.8BM TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | |
| IOUT | 1.3 amps | 1.3 amps | 1.3 amps | 1.3 amps |