85V 3-PHASE HALF-BRIDGE MOSFET D
85V 3-PHASE HALF-BRIDGE MOSFET D
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 150-MIC4607A-1YML-TRVAODKR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase |
| Output Configuration | Noninverting |
| Output Current | 1 amps |
| Supply Voltage | 2.2 to 16 volts |
| Rise Time | 20 ns |