Microchip Technology, Inc. Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip MIC4607-2YTS-TR

Description
MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:-; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:35ns RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:-; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:35ns RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip - 79Y6088 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip
79Y6088
Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip 79Y6088
MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:-; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:35ns RoHS Compliant: Yes

MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:-; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:35ns RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - MIC4607-2YTS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4607-2YTS-TR
Gate Drivers MIC4607-2YTS-TR
Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP

Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP

Buy Now
Sheung Wan, Hong Kong
Gate Drivers
MIC4607-2YTS-TR
Gate Drivers MIC4607-2YTS-TR
Gate Drivers MOSFET Driver 85V, 3-Phase

Gate Drivers MOSFET Driver 85V, 3-Phase

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 79Y6088 MIC4607-2YTS-TR MIC4607-2YTS-TR
Product Name Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip Gate Drivers Gate Drivers
Propagation Delay 35 ns
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 1 amps
Supply Voltage 5.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53344-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - CDC208NSR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 74AHCT573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details