Win Source Part Number: 1006486-MIC4607-1YTS
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 85 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 5.5V ~ 16V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC46071YTSTR
Base Product Number: MIC4607
IC GATE DRVR HALF-BRIDGE 28TSSOP Product overview: MIC4607-1YTS-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4607-1YTS-TR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP
MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:-; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:-; Source Current:-; Sink Current:-; Input Delay:35ns RoHS Compliant: Yes
Gate Drivers MOSFET Driver 85V, 3-Phase
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1006486-MIC4607-1YTS-TR | 730-MIC4607-1YTS-TR | MIC4607-1YTS-TR | 79Y6086 | MIC4607-1YTS-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 5.5 to 16 volts | 5.25 to 16 volts | 5.5 to 16 volts | ||
| Rise Time | 20 ns | 20 ns | 20 ns |