Microchip Technology, Inc. Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip MIC4607-1YTS-T5

Description
MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:Inverting, Non-Inverting; Source Current:1A RoHS Compliant: Yes
Datasheet
Description
MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:Inverting, Non-Inverting; Source Current:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip - 79Y6087 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip
79Y6087
Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip 79Y6087
MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:Inverting, Non-Inverting; Source Current:1A RoHS Compliant: Yes

MOSFET DRIVER, 3-PH BRIDGE, TSSOP-28; No. of Channels:6Channels; Driver Configuration:3 Phase Bridge; Power Switch Type:MOSFET; No. of Pins:28Pins; IC Case / Package:TSSOP; Input Type:Inverting, Non-Inverting; Source Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - MIC4607-1YTS-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4607-1YTS-T5
Gate Drivers MIC4607-1YTS-T5
Half-Bridge Gate Driver IC Inverting, Non-Inverting 28-TSSOP

Half-Bridge Gate Driver IC Inverting, Non-Inverting 28-TSSOP

Buy Now

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 79Y6087 MIC4607-1YTS-T5
Product Name Mosfet Driver, 3-Ph Bridge, Tssop-28; No. Of Channels Microchip Gate Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting; Noninverting
Output Current 1 amps
Supply Voltage 5.25 to 16 volts
Rise Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2525M - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74HCT366D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53301-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details