IC GATE DRVR HALF-BRIDGE 28QFN
Half-Bridge Gate Driver IC Non-Inverting 28-QFN (4x5)
Gate Drivers MOSFET Driver 85V, 3-Phase
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4607-1YML-TR | MIC4607-1YML-TR | MIC4607-1YML-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 16 to 5.5 volts | 5.5 to 16 volts | |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 1 amps |