IC GATE DRVR HALF-BRIDGE 28QFN Product overview: MIC4607-1YML-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4607-1YML-T5 can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting, Non-Inverting 28-QFN (4x5)
Gate Drivers MOSFET Driver 85V, 3-Phase
IC GATE DRVR HALF-BRIDGE 28QFN
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4607-1YML-T5 | MIC4607-1YML-T5 | MIC4607-1YML-T5 | MIC4607-1YML-T5 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Number of Outputs | 6 Output | |||
| Output Configuration | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | ||
| Output Current | 1 amps | 1 amps | ||
| Supply Voltage | 5.5 to 16 volts | 5.25 to 16 volts | 16 to 5.25 volts |