Microchip Technology, Inc. 85V Full Bridge FET DriVer MIC4606

Description
The MIC4606 is an 85V full-bridge MOSFET driver that features adaptive dead time and shoot-through protection. The adaptive dead time circuitry actively monitors both sides of the full-bridge to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power efficiency. Antishoot-through circuitry prevents erroneous inputs and noise from turning both MOSFETs of each side of the bridge on at the same time. The MIC4606 also offers a wide 5.5V to 16V operating supply range to maximize system efficiency. The low 5.5V operating voltage allows longer run times in battery-powered applications. Additionally, the MIC4606's adjustable gate drive sets the gate drive voltage to VDD for optimal MOSFET RDS(ON), which minimizes power loss due to the MOSFET's RDS(ON). The MC4606-1 features four independent inputs while the MIC4606-2 utilizes two PWM inputs, one for each side of the H-bridge. The MIC4606-1 and MIC4606-2 are available in a 16-pin 4mm x 4mm QFN package with an operating temperature range of -40°C to 125°C. Additional Features 5.5V to 16V gate drive supply voltage range Advanced adaptive dead time Intelligent shoot-through protection MIC4606-1: 4 Independent TTL inputs MIC4606-2: 2 PWM inputs Enable input for on/off control On-chip bootstrap diodes Fast 35ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption: 235μA total quiescent current Separate high- and low-side undervoltage protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC4606 is an 85V full-bridge MOSFET driver that features adaptive dead time and shoot-through protection. The adaptive dead time circuitry actively monitors both sides of the full-bridge to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power efficiency. Antishoot-through circuitry prevents erroneous inputs and noise from turning both MOSFETs of each side of the bridge on at the same time. The MIC4606 also offers a wide 5.5V to 16V operating supply range to maximize system efficiency. The low 5.5V operating voltage allows longer run times in battery-powered applications. Additionally, the MIC4606's adjustable gate drive sets the gate drive voltage to VDD for optimal MOSFET RDS(ON), which minimizes power loss due to the MOSFET's RDS(ON). The MC4606-1 features four independent inputs while the MIC4606-2 utilizes two PWM inputs, one for each side of the H-bridge. The MIC4606-1 and MIC4606-2 are available in a 16-pin 4mm x 4mm QFN package with an operating temperature range of -40°C to 125°C. Additional Features 5.5V to 16V gate drive supply voltage range Advanced adaptive dead time Intelligent shoot-through protection MIC4606-1: 4 Independent TTL inputs MIC4606-2: 2 PWM inputs Enable input for on/off control On-chip bootstrap diodes Fast 35ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption: 235μA total quiescent current Separate high- and low-side undervoltage protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
85V Full Bridge FET DriVer - MIC4606 - Microchip Technology, Inc.
Chandler, AZ, United States
85V Full Bridge FET DriVer
MIC4606
85V Full Bridge FET DriVer MIC4606
The MIC4606 is an 85V full-bridge MOSFET driver that features adaptive dead time and shoot-through protection. The adaptive dead time circuitry actively monitors both sides of the full-bridge to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power efficiency. Antishoot-through circuitry prevents erroneous inputs and noise from turning both MOSFETs of each side of the bridge on at the same time. The MIC4606 also offers a wide 5.5V to 16V operating supply range to maximize system efficiency. The low 5.5V operating voltage allows longer run times in battery-powered applications. Additionally, the MIC4606's adjustable gate drive sets the gate drive voltage to VDD for optimal MOSFET RDS(ON), which minimizes power loss due to the MOSFET's RDS(ON). The MC4606-1 features four independent inputs while the MIC4606-2 utilizes two PWM inputs, one for each side of the H-bridge. The MIC4606-1 and MIC4606-2 are available in a 16-pin 4mm x 4mm QFN package with an operating temperature range of -40°C to 125°C. Additional Features 5.5V to 16V gate drive supply voltage range Advanced adaptive dead time Intelligent shoot-through protection MIC4606-1: 4 Independent TTL inputs MIC4606-2: 2 PWM inputs Enable input for on/off control On-chip bootstrap diodes Fast 35ns propagation times Drives 1000pF load with 20ns rise and fall times Low power consumption: 235μA total quiescent current Separate high- and low-side undervoltage protection -40°C to +125°C junction temperature range

The MIC4606 is an 85V full-bridge MOSFET driver that features adaptive dead time and shoot-through protection. The adaptive dead time circuitry actively monitors both sides of the full-bridge to minimize the time between high-side and low-side MOSFET transitions, thus maximizing power efficiency. Antishoot-through circuitry prevents erroneous inputs and noise from turning both MOSFETs of each side of the bridge on at the same time.

The MIC4606 also offers a wide 5.5V to 16V operating supply range to maximize system efficiency. The low 5.5V operating voltage allows longer run times in battery-powered applications. Additionally, the MIC4606's adjustable gate drive sets the gate drive voltage to VDD for optimal MOSFET RDS(ON), which minimizes power loss due to the MOSFET's RDS(ON).

The MC4606-1 features four independent inputs while the MIC4606-2 utilizes two PWM inputs, one for each side of the H-bridge. The MIC4606-1 and MIC4606-2 are available in a 16-pin 4mm x 4mm QFN package with an operating temperature range of -40°C to 125°C.

Additional Features

    • 5.5V to 16V gate drive supply voltage range
    • Advanced adaptive dead time
    • Intelligent shoot-through protection
      • MIC4606-1: 4 Independent TTL inputs
      • MIC4606-2: 2 PWM inputs
    • Enable input for on/off control
    • On-chip bootstrap diodes
    • Fast 35ns propagation times
    • Drives 1000pF load with 20ns rise and fall times
    • Low power consumption: 235μA total quiescent current
    • Separate high- and low-side undervoltage protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Gate Drivers
Product Number MIC4606
Product Name 85V Full Bridge FET DriVer
Driver Type Full Bridge Driver
Output Configuration Dual Inputs, Single PWM
Output Current 1 amps
Rise Time 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53341-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 74CBTLV1G125GV,125 - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details