IC GATE DRVR HALF-BRIDGE 16QFN
Full-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Gate Drivers 85V Full Bridge FET Driver
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4606-2YML-T5 | MIC4606-2YML-T5 | MIC4606-2YML-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 16 to 5.25 volts | 5.25 to 16 volts | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT); Other | Tape Reel; Tape & Reel (TR); Other | |
| Output Configuration | Inverting; Noninverting | ||
| Output Current | 1 amps |