Microchip Technology, Inc. Gate Driver IC MIC4606-1YTS-T5

Description
IC GATE DRVR FULL-BRIDGE 16TSSOP Product overview: MIC4606-1YTS-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4606-1YTS-T5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR FULL-BRIDGE 16TSSOP Product overview: MIC4606-1YTS-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4606-1YTS-T5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-MIC4606-1YTS-T5
Gate Driver IC 730-MIC4606-1YTS-T5
IC GATE DRVR FULL-BRIDGE 16TSSOP Product overview: MIC4606-1YTS-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4606-1YTS-T5 can be used for catalog matching and distributor lookup.

IC GATE DRVR FULL-BRIDGE 16TSSOP Product overview: MIC4606-1YTS-T5 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4606-1YTS-T5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC4606-1YTS-T5-TR-ND - DigiKey
Thief River Falls, MN, United States
Full-Bridge Gate Driver IC Non-Inverting 16-SSOP

Full-Bridge Gate Driver IC Non-Inverting 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1338496-MIC4606-1YTS-T5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1338496-MIC4606-1YTS-T5
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1338496-MIC4606-1YTS-T5
Win Source Part Number: 1338496-MIC4606-1YTS -T5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Package: Tape & Reel Standard Package: 500 Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Full-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 5.25V ~ 16V Mounting Type: Surface Mount Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC4606

Win Source Part Number: 1338496-MIC4606-1YTS-T5
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Package: Tape & Reel
Standard Package: 500
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Full-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 5.25V ~ 16V
Mounting Type: Surface Mount
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC4606

Buy Now Datasheet
Gate Drivers - MIC4606-1YTS-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4606-1YTS-T5
Gate Drivers MIC4606-1YTS-T5
Full-Bridge Gate Driver IC Non-Inverting 16-SSOP

Full-Bridge Gate Driver IC Non-Inverting 16-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MIC4606-1YTS-T5
Gate Drivers MIC4606-1YTS-T5
Gate Drivers 85V Full Bridge FET Driver

Gate Drivers 85V Full Bridge FET Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MIC4606-1YTS-T5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MIC4606-1YTS-T5
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MIC4606-1YTS-T5
IC GATE DRVR FULL-BRIDGE 16TSSOP

IC GATE DRVR FULL-BRIDGE 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MIC4606-1YTS-T5 MIC4606-1YTS-T5-TR-ND 1338496-MIC4606-1YTS-T5 MIC4606-1YTS-T5 MIC4606-1YTS-T5 MIC4606-1YTS-T5
Product Name Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Full-Bridge
Number of Outputs 4; 4
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps 1 amps
Supply Voltage 5.5 to 16 volts 5.25 to 16 volts 5.25 to 16 volts 5.25 to 16 volts 16 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-DRV8952DDWRCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)"
Packing Method Tape Reel
View Details
2 suppliers
 - 74LVC573ABXX - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1045-2, DHXQFN20
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details