Full-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
IC GATE DRVR HALF-BRIDGE 16QFN
IC GATE DRVR HALF-BRIDGE 16QFN
Gate Drivers 85V Full Bridge FET Driver
85V FULL BRIDGE MOSFET DRIVER; Driver Configuration:Full Bridge; Peak Output Current:1A; Supply Voltage Min:5.25V; Supply Voltage Max:16V; Driver Case Style:QFN; No. of Pins:16Pins; Input Delay:35ns; Output Delay:35ns; Operating RoHS Compliant: Yes
Full-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
IC GATE DRVR HALF-BRIDGE 16QFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 150-MIC4606-1YML-TR-ND | MIC4606-1YML-TR | 03AJ2108 | MIC4606-1YML-TR | MIC4606-1YML-TR |
| Product Name | Gate Drivers | Gate Drivers | 85V Full Bridge Mosfet Driver; Driver Configuration Microchip | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 5.25 to 16 volts | 5.25 to 16 volts | 5.25 to 16 volts | 16 to 5.25 volts | |
| Rise Time | 20 ns | 20 ns | |||
| Fall Time | 20 ns | 20 ns |