IC GATE DRVR HALF-BRIDGE 10TDFN Product overview: MIC4605-2YMT-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4605-2YMT-TR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
Gate Drivers 85V Half Bridge MOSFET Driver
IC GATE DRVR HALF-BRIDGE 10TDFN
Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4605-2YMT-TR | 576-4464-6-ND | MIC4605-2YMT-TR | MIC4605-2YMT-TR | MIC4605-2YMT-TR |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Noninverting; PWM, Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts | 5.5 to 16 volts |