Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4605-2YMT-TR MIC4605-2YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927087-MIC4605-2YMT- TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5) Package: 10-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC4605 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4605-2YMT-CT , 1611-MIC4605-2YMT-DK R-ND, 576-4464-6, 1611-MIC4605-2YMT-CT INACTIVE, 576-4464-1, MIC4605-2YMT TR, 1611-MIC4605-2YMT-CT -ND, 1611-MIC4605-2YMT-DK R, 576-4464-2, 1611-MIC4605-2YMT-DK RINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927087-MIC4605-2YMT- TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5) Package: 10-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC4605 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4605-2YMT-CT , 1611-MIC4605-2YMT-DK R-ND, 576-4464-6, 1611-MIC4605-2YMT-CT INACTIVE, 576-4464-1, MIC4605-2YMT TR, 1611-MIC4605-2YMT-CT -ND, 1611-MIC4605-2YMT-DK R, 576-4464-2, 1611-MIC4605-2YMT-DK RINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4605-2YMT-TR - 927087-MIC4605-2YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4605-2YMT-TR
927087-MIC4605-2YMT-TR
PMIC - PMIC - Gate Drivers - MIC4605-2YMT-TR 927087-MIC4605-2YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 927087-MIC4605-2YMT- TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5) Package: 10-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC4605 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4605-2YMT-CT , 1611-MIC4605-2YMT-DK R-ND, 576-4464-6, 1611-MIC4605-2YMT-CT INACTIVE, 576-4464-1, MIC4605-2YMT TR, 1611-MIC4605-2YMT-CT -ND, 1611-MIC4605-2YMT-DK R, 576-4464-2, 1611-MIC4605-2YMT-DK RINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 927087-MIC4605-2YMT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC4605
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC4605-2YMT-CT, 1611-MIC4605-2YMT-DKR-ND, 576-4464-6, 1611-MIC4605-2YMT-CTINACTIVE, 576-4464-1, MIC4605-2YMT TR, 1611-MIC4605-2YMT-CT-ND, 1611-MIC4605-2YMT-DKR, 576-4464-2, 1611-MIC4605-2YMT-DKRINACTIVE

Buy Now Datasheet
PMIC - Gate Drivers - MIC4605-2YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4605-2YMT-TR
PMIC - Gate Drivers MIC4605-2YMT-TR
IC GATE DRVR HALF-BRIDGE 10TDFN

IC GATE DRVR HALF-BRIDGE 10TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927087-MIC4605-2YMT-TR MIC4605-2YMT-TR
Product Name PMIC - PMIC - Gate Drivers - MIC4605-2YMT-TR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5486FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Gates and Inverters - 5432FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Inverters ICs - 1460941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Quad 2-input NAND Schmitt trigger - 74AHC132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
9 suppliers