Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits - MIC4605-2YM-EV MIC4605-2YM-EV

Description
Manufacturer: Microchip Technology Win Source Part Number: 788637-MIC4605-2YM-E V Main Purpose: Power Management, Half H-Bridge Driver (External FET) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: MIC4605-2YM Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788637-MIC4605-2YM-E V Main Purpose: Power Management, Half H-Bridge Driver (External FET) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: MIC4605-2YM Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - MIC4605-2YM-EV - 788637-MIC4605-2YM-EV - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - MIC4605-2YM-EV
788637-MIC4605-2YM-EV
Evaluation and Demonstration Boards and Kits - MIC4605-2YM-EV 788637-MIC4605-2YM-EV
Manufacturer: Microchip Technology Win Source Part Number: 788637-MIC4605-2YM-E V Main Purpose: Power Management, Half H-Bridge Driver (External FET) Supplied Contents: Board(s) Embedded: No Utilized IC / Part: MIC4605-2YM Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788637-MIC4605-2YM-EV
Main Purpose: Power Management, Half H-Bridge Driver (External FET)
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: MIC4605-2YM
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC4605-2YM-EV
Power Management IC Development Tools MIC4605-2YM-EV
Power Management IC Development Tools MIC4605 EVAL-BOARD

Power Management IC Development Tools MIC4605 EVAL-BOARD

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
MIC4605-2YM-EV
Power Management IC Development Tools MIC4605-2YM-EV
Power Management IC Development Tools MIC4605 EVAL-BOARD

Power Management IC Development Tools MIC4605 EVAL-BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MIC4605-2YM-EV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
MIC4605-2YM-EV
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits MIC4605-2YM-EV
EVAL-BOARD MIC4605-2YM

EVAL-BOARD MIC4605-2YM

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 788637-MIC4605-2YM-EV MIC4605-2YM-EV MIC4605-2YM-EV
Product Name Evaluation and Demonstration Boards and Kits - MIC4605-2YM-EV Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,A1843+,KU1513,50 OHM - TB-578+ - Mini-Circuits
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-149-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers