The MIC4605-1YMT-TR is an 85V half-bridge MOSFET driver designed for efficient power management in various applications. It operates within a supply voltage range of 5.5V to 16V and features advanced adaptive dead time and intelligent shoot-through protection to enhance power efficiency and reliability. The device is capable of driving a 1000pF load with fast rise and fall times of 20ns, and it has a low quiescent current of 135µA, making it suitable for battery-powered applications. This driver includes separate undervoltage protection for high-side and low-side MOSFETs, ensuring safe operation across its specified temperature range of -40°C to +125°C. The MIC4605-1YMT-TR is AEC-Q100 qualified, indicating its suitability for automotive applications. It is available in a compact 10-pin TDFN package, facilitating integration into space-constrained designs. This product is ideal for use in fans, power inverters, high-voltage step-down regulators, and various motor drive applications.
IC GATE DRVR HALF-BRIDGE 10TDFN Product overview: MIC4605-1YMT-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4605-1YMT-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 976091-MIC4605-1YMT-
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 5.5V ~ 16V
Package / Case: 10-UFDFN Exposed Pad
Supplier Device Package: 10-TDFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC4605-1YMT TR,576-4462-2,576-44
Base Product Number: MIC4605
IC GATE DRVR HALF-BRIDGE 10TDFN
Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
IC GATE DRVR HALF-BRIDGE 10TDFN
Gate Drivers 85V Half Bridge MOSFET Driver
Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
IC GATE DRVR HALF-BRIDGE 10TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4605-1YMT-TR | 976091-MIC4605-1YMT-TR | 576-4462-6-ND | MIC4605-1YMT-TR | MIC4605-1YMT-TR | MIC4605-1YMT-TR |
| Product Name | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 | |||||
| Output Configuration | Noninverting; TTL, Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 5.5 to 16 volts | 5.5 to 16 volts | 5.5 to 16 volts | 5.5 to 16 volts | 16 to 5.5 volts |