Microchip Technology, Inc. 85V Gate Driver IC MIC4605-1YM-TRVAO

Description
IC GATE DRVR HALF-BRIDGE 85V Product overview: MIC4605-1YM-TRVAO from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 85V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4605-1YM-TRVA O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 85V Product overview: MIC4605-1YM-TRVAO from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 85V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4605-1YM-TRVA O can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
85V Gate Driver IC
730-MIC4605-1YM-TRVAO
85V Gate Driver IC 730-MIC4605-1YM-TRVAO
IC GATE DRVR HALF-BRIDGE 85V Product overview: MIC4605-1YM-TRVAO from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 85V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4605-1YM-TRVA O can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 85V Product overview: MIC4605-1YM-TRVAO from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 85V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4605-1YM-TRVAO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 981079-MIC4605-1YM-TRVAO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
981079-MIC4605-1YM-TRVAO
Integrated Circuits (ICs) - PMIC - Gate Drivers 981079-MIC4605-1YM-TRVAO
Win Source Part Number: 981079-MIC4605-1YM-T RVAO Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 108 V Rise / Fall Time (Typ): 20ns, 20ns Voltage - Supply: 5.5V ~ 16V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-MIC4605-1YM-TRVA OTR Base Product Number: MIC4605

Win Source Part Number: 981079-MIC4605-1YM-TRVAO
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 108 V
Rise / Fall Time (Typ): 20ns, 20ns
Voltage - Supply: 5.5V ~ 16V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-MIC4605-1YM-TRVAOTR
Base Product Number: MIC4605

Buy Now Datasheet
Gate Drivers - MIC4605-1YM-TRVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4605-1YM-TRVAO
Gate Drivers MIC4605-1YM-TRVAO
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MIC4605-1YM-TRVAO
Gate Drivers MIC4605-1YM-TRVAO
Gate Drivers 8 SOIC 3.90mm(.150in) T/R

Gate Drivers 8 SOIC 3.90mm(.150in) T/R

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MIC4605-1YM-TRVAO 981079-MIC4605-1YM-TRVAO MIC4605-1YM-TRVAO MIC4605-1YM-TRVAO
Product Name 85V Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; TTL, Non-Inverting Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps
Rise Time 20 ns 20 ns 20 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 620-1871-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Supply Voltage 5.5 to 50 volts
View Details
4 suppliers
Gate Driver ICs - 1EDN7116G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 2 amps
Propagation Delay 55 ns
View Details