Manufacturer: Microchip Technology
Win Source Part Number: 927086-MIC4605-1YM-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC4605
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4461-1, 576-4461-2, MIC4605-1YM TR, 576-4461-6
IC GATE DRVR HALF-BRIDGE 8SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 927086-MIC4605-1YM-TR | MIC4605-1YM-TR |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4605-1YM-TR | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |