Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4604YMT-TR MIC4604YMT-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927085-MIC4604YMT-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5) Package: 10-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC4604 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4604YMT-CT-N D, 1611-MIC4604YMT-DKRI NACTIVE, 576-4398-6, 1611-MIC4604YMT-DKR, 576-4398-2, 1611-MIC4604YMT-CTIN ACTIVE, 1611-MIC4604YMT-DKR- ND, 1611-MIC4604YMT-CT, MIC4604YMT TR, 576-4398-1
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927085-MIC4604YMT-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5) Package: 10-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC4604 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4604YMT-CT-N D, 1611-MIC4604YMT-DKRI NACTIVE, 576-4398-6, 1611-MIC4604YMT-DKR, 576-4398-2, 1611-MIC4604YMT-CTIN ACTIVE, 1611-MIC4604YMT-DKR- ND, 1611-MIC4604YMT-CT, MIC4604YMT TR, 576-4398-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4604YMT-TR - 927085-MIC4604YMT-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4604YMT-TR
927085-MIC4604YMT-TR
PMIC - PMIC - Gate Drivers - MIC4604YMT-TR 927085-MIC4604YMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 927085-MIC4604YMT-TR Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5) Package: 10-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC4604 Categories: Integrated Circuits (ICs) Case / Package: 10-TDFN (2.5x2.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4604YMT-CT-N D, 1611-MIC4604YMT-DKRI NACTIVE, 576-4398-6, 1611-MIC4604YMT-DKR, 576-4398-2, 1611-MIC4604YMT-CTIN ACTIVE, 1611-MIC4604YMT-DKR- ND, 1611-MIC4604YMT-CT, MIC4604YMT TR, 576-4398-1

Manufacturer: Microchip Technology
Win Source Part Number: 927085-MIC4604YMT-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-TDFN (2.5x2.5)
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC4604
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC4604YMT-CT-ND, 1611-MIC4604YMT-DKRINACTIVE, 576-4398-6, 1611-MIC4604YMT-DKR, 576-4398-2, 1611-MIC4604YMT-CTINACTIVE, 1611-MIC4604YMT-DKR-ND, 1611-MIC4604YMT-CT, MIC4604YMT TR, 576-4398-1

Buy Now Datasheet
PMIC - Gate Drivers - MIC4604YMT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4604YMT-TR
PMIC - Gate Drivers MIC4604YMT-TR
IC GATE DRVR HALF-BRIDGE 10TDFN

IC GATE DRVR HALF-BRIDGE 10TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927085-MIC4604YMT-TR MIC4604YMT-TR
Product Name PMIC - PMIC - Gate Drivers - MIC4604YMT-TR PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details