Half-Bridge Gate Driver IC Non-Inverting 16-VQFN (3x3)
IC GATE DRVR HALF-BRIDGE 16VQFN Product overview: MIC4600YML-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4600YML-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1372548-MIC4600YML-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Base Product Number: MIC4600
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 28V
Rise / Fall Time (Typ): 15ns, 13.5ns
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.65V, 1.4V
Gate Drivers 28V Half Bridge MOSFET Driver
Half-Bridge Gate Driver IC Non-Inverting 16-VQFN (3x3)
IC GATE DRVR HALF-BRIDGE 16VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-4877-2-ND | 730-MIC4600YML-TR | 1372548-MIC4600YML-TR | MIC4600YML-TR | MIC4600YML-TR | MIC4600YML-TR |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Supply Voltage | 4.5 to 28 volts | 4.5 to 28 volts | 4.5 to 28 volts | 4.5 to 28 volts | 28 to 4.5 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns | ||
| Fall Time | 13.5 ns | 13.5 ns | 13.5 ns | 13.5 ns |