Microchip Technology, Inc. Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip MIC4576WU

Description
DC/DC CONV, BUCK, 200KHZ-TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 200KHZ-TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip - 10AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip
10AC8199
Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip 10AC8199
DC/DC CONV, BUCK, 200KHZ-TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 200KHZ-TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263 (D2PAK); No. of Pins:5Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator -  - Radwell International
Willingboro, NJ, United States
Voltage Regulator
Voltage Regulator
MICROCHIP TECHNOLOGY INC Controls & Indicators MIC4576WU

MICROCHIP TECHNOLOGY INC Controls & Indicators MIC4576WU

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 10AC8199
Product Name Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip Voltage Regulator
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details