Microchip Technology, Inc. Dc/dc Conv, Buck, 200Khz, 85Deg C; Topology Microchip MIC4576WU-TR

Description
DC/DC CONV, BUCK, 200KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 200KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 200Khz, 85Deg C; Topology Microchip - 72AC6210 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 200Khz, 85Deg C; Topology Microchip
72AC6210
Dc/dc Conv, Buck, 200Khz, 85Deg C; Topology Microchip 72AC6210
DC/DC CONV, BUCK, 200KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 200KHZ, 85DEG C; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site Datasheet
200Khz 3.0A Step-Down Regulator 5 Ddpak T/r Rohs Compliant Microchip - 71Y1258 - Newark, An Avnet Company
Chicago, IL, United States
200Khz 3.0A Step-Down Regulator 5 Ddpak T/r Rohs Compliant Microchip
71Y1258
200Khz 3.0A Step-Down Regulator 5 Ddpak T/r Rohs Compliant Microchip 71Y1258
200KHZ 3.0A STEP-DOWN REGULATOR 5 DDPAK T/R ROHS COMPLIANT: YES

200KHZ 3.0A STEP-DOWN REGULATOR 5 DDPAK T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 72AC6210 71Y1258
Product Name Dc/dc Conv, Buck, 200Khz, 85Deg C; Topology Microchip 200Khz 3.0A Step-Down Regulator 5 Ddpak T/r Rohs Compliant Microchip
Input Voltage 4 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details