Manufacturer: Microchip Technology
Win Source Part Number: 058705-MIC4576BT
Packaging: Bulk
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 33V
Minimum Input Voltage: 4V
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 3A TO-220-5
200KHZ SIMPLE 3A BUCK REGULATOR
IC REG BUCK ADJ 3A TO220-5
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 058705-MIC4576BT | MIC4576BT-ND | MIC4576BT | MIC4576BT | MIC4576BT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576BT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | TO-220 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |