Microchip Technology, Inc. 3.0A Step-down Regulator MIC4576

Description
The MIC4576 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4576 duplicates the pinout and function of the 52kHz LM2576. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4576 is available in 3.3V, and 5V fixed output versions or a 1.23V to 33V adjustable output version. Both versions are capable of driving a 3A load with excellent line and load regulation. The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4576 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 3A switch current Wide input voltage range: 4V to 36V Wide output voltage range: 1.23V to 33V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typical) Standard inductors are 25% of typical LM2576 values Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in
Datasheet
Description
The MIC4576 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4576 duplicates the pinout and function of the 52kHz LM2576. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4576 is available in 3.3V, and 5V fixed output versions or a 1.23V to 33V adjustable output version. Both versions are capable of driving a 3A load with excellent line and load regulation. The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4576 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 3A switch current Wide input voltage range: 4V to 36V Wide output voltage range: 1.23V to 33V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typical) Standard inductors are 25% of typical LM2576 values Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0A Step-down Regulator - MIC4576 - Microchip Technology, Inc.
Chandler, AZ, United States
3.0A Step-down Regulator
MIC4576
3.0A Step-down Regulator MIC4576
The MIC4576 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4576 duplicates the pinout and function of the 52kHz LM2576. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4576 is available in 3.3V, and 5V fixed output versions or a 1.23V to 33V adjustable output version. Both versions are capable of driving a 3A load with excellent line and load regulation. The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4576 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 3A switch current Wide input voltage range: 4V to 36V Wide output voltage range: 1.23V to 33V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typical) Standard inductors are 25% of typical LM2576 values Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in

The MIC4576 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4576 duplicates the pinout and function of the 52kHz LM2576. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size.

The MIC4576 is available in 3.3V, and 5V fixed output versions or a 1.23V to 33V adjustable output version. Both versions are capable of driving a 3A load with excellent line and load regulation.

The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%.

In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions.

This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally.

The MIC4576 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range.

Additional Features

    • Fixed 200kHz operation
    • 3.3V, 5V, and adjustable output versions
    • Voltage over specified line and load conditions:
      • Fixed version: ±3% max. output voltage
      • Adjustable version: ±2% max. feedback voltage
    • Guaranteed 3A switch current
    • Wide input voltage range: 4V to 36V
    • Wide output voltage range: 1.23V to 33V
    • Requires minimum external components
    • < 200µA typical shutdown mode
    • 75% efficiency (adjustable version > 75% typical)
    • Standard inductors are 25% of typical LM2576 values
    • Thermal shutdown
    • Overcurrent protection
    • 100% electrical thermal limit burn-in
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4576
Product Name 3.0A Step-down Regulator
Package Type DPAK; TO-220; Other; ['DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413456 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.4000 amps
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details