Manufacturer: Microchip Technology
Win Source Part Number: 058704-MIC4576-5.0BU
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 058704-MIC4576-5.0BUTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-5.0BUTR |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-5 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Special Features | Multiple Outputs; Synchronous Rectification |