Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC4576-5.0BU

Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC4576-5.0BU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC4576-5.0BU-ND
Voltage Regulators - DC DC Switching Regulators MIC4576-5.0BU-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-5.0BU - 122738-MIC4576-5.0BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-5.0BU
122738-MIC4576-5.0BU
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-5.0BU 122738-MIC4576-5.0BU
Manufacturer: Microchip Technology Win Source Part Number: 122738-MIC4576-5.0BU Packaging: Bulk Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 4V

Manufacturer: Microchip Technology
Win Source Part Number: 122738-MIC4576-5.0BU
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MIC4576-5.0BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MIC4576-5.0BU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MIC4576-5.0BU
IC REG BUCK 5V 3A TO263-5

IC REG BUCK 5V 3A TO263-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC4576-5.0BU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC4576-5.0BU
PMIC - Voltage Regulators - DC DC Switching Regulators MIC4576-5.0BU
IC REG BUCK 5V 3A TO263-5

IC REG BUCK 5V 3A TO263-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC4576-5.0BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC4576-5.0BU
Voltage Regulators - DC DC Switching Regulators MIC4576-5.0BU
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC4576-5.0BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC4576-5.0BU
Voltage Regulators - DC DC Switching Regulators MIC4576-5.0BU
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC4576-5.0BU-ND 122738-MIC4576-5.0BU MIC4576-5.0BU MIC4576-5.0BU MIC4576-5.0BU
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-5.0BU Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-5 TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908023 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1174-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
6 suppliers