Microchip Technology, Inc. Ic, Buck Reg, 3.0A, 3.3V; Topology Microchip MIC4576-3.3WU

Description
IC, BUCK REG, 3.0A, 3.3V; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:220kHz; OperatingRoHS Compliant: Yes
Datasheet
Description
IC, BUCK REG, 3.0A, 3.3V; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:220kHz; OperatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Buck Reg, 3.0A, 3.3V; Topology Microchip - 10AC8197 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Buck Reg, 3.0A, 3.3V; Topology Microchip
10AC8197
Ic, Buck Reg, 3.0A, 3.3V; Topology Microchip 10AC8197
IC, BUCK REG, 3.0A, 3.3V; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:220kHz; OperatingRoHS Compliant: Yes

IC, BUCK REG, 3.0A, 3.3V; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:36V; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:3A; Output Voltage Nom.:3.3V; Switching Frequency:220kHz; OperatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8197
Product Name Ic, Buck Reg, 3.0A, 3.3V; Topology Microchip
Frequency 220kHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details