Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-3.3BU MIC4576-3.3BU

Description
Manufacturer: Microchip Technology Win Source Part Number: 121960-MIC4576-3.3BU Packaging: Bulk Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): TL2575-33IKTTR; MIC4576-3.3BU; MIC4576-3.3WU TR; LA5771MP-E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 121960-MIC4576-3.3BU Packaging: Bulk Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): TL2575-33IKTTR; MIC4576-3.3BU; MIC4576-3.3WU TR; LA5771MP-E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-3.3BU - 121960-MIC4576-3.3BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-3.3BU
121960-MIC4576-3.3BU
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-3.3BU 121960-MIC4576-3.3BU
Manufacturer: Microchip Technology Win Source Part Number: 121960-MIC4576-3.3BU Packaging: Bulk Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 200kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-263-5 Purpose: Step-Down Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): TL2575-33IKTTR; MIC4576-3.3BU; MIC4576-3.3WU TR; LA5771MP-E; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121960-MIC4576-3.3BU
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): TL2575-33IKTTR; MIC4576-3.3BU; MIC4576-3.3WU TR; LA5771MP-E;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC4576-3.3BU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC4576-3.3BU-ND
Voltage Regulators - DC DC Switching Regulators MIC4576-3.3BU-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC4576-3.3BU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC4576-3.3BU
PMIC - Voltage Regulators - DC DC Switching Regulators MIC4576-3.3BU
IC REG BUCK 3.3V 3A TO263-5

IC REG BUCK 3.3V 3A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - MIC4576-3.3BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
MIC4576-3.3BU
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MIC4576-3.3BU
200KHZ SIMPLE 3A BUCK REGULATOR

200KHZ SIMPLE 3A BUCK REGULATOR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MIC4576-3.3BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC4576-3.3BU
Voltage Regulators - DC DC Switching Regulators MIC4576-3.3BU
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC4576-3.3BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC4576-3.3BU
Voltage Regulators - DC DC Switching Regulators MIC4576-3.3BU
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 121960-MIC4576-3.3BU MIC4576-3.3BU-ND MIC4576-3.3BU MIC4576-3.3BU MIC4576-3.3BU
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4576-3.3BU Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

LM20136 2.95-5.5V, 6A, Current Mode Synchronous Buck Regulator with  Input Synchronization - LM20136MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-1670-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad
View Details
6 suppliers
DC DC Switching Controllers - CHL8318-03CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 56-VFQFN Exposed Pad
fsw 200 to 1000 kHz
View Details
3 suppliers