Microchip Technology, Inc. Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip MIC4575WU-TR

Description
DC/DC CONV, BUCK, 200KHZ-TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BUCK, 200KHZ-TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip - 44AC2630 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip
44AC2630
Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip 44AC2630
DC/DC CONV, BUCK, 200KHZ-TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

DC/DC CONV, BUCK, 200KHZ-TO-263-5; Topology:Buck (Step Down); Input Voltage Min:4V; Input Voltage Max:24V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:5Pins; Output Current:1A; Output Voltage Min:1.23V; RoHS Compliant: Yes

Supplier's Site Datasheet
200Khz 1.0A Step-Down Regulator 5 Ddpak T/r Rohs Compliant Microchip - 71Y1249 - Newark, An Avnet Company
Chicago, IL, United States
200Khz 1.0A Step-Down Regulator 5 Ddpak T/r Rohs Compliant Microchip
71Y1249
200Khz 1.0A Step-Down Regulator 5 Ddpak T/r Rohs Compliant Microchip 71Y1249
200KHZ 1.0A STEP-DOWN REGULATOR 5 DDPAK T/R ROHS COMPLIANT: YES

200KHZ 1.0A STEP-DOWN REGULATOR 5 DDPAK T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 44AC2630 71Y1249
Product Name Dc/dc Conv, Buck, 200Khz-To-263-5; Topology Microchip 200Khz 1.0A Step-Down Regulator 5 Ddpak T/r Rohs Compliant Microchip
Input Voltage 4 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details