Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC4575BU TR

Description
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC4575BUTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC4575BUTR-ND
Voltage Regulators - DC DC Switching Regulators MIC4575BUTR-ND
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575BU TR - 788634-MIC4575BU TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575BU TR
788634-MIC4575BU TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575BU TR 788634-MIC4575BU TR
Manufacturer: Microchip Technology Win Source Part Number: 788634-MIC4575BU TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.7A (Switch) Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-263-5 Output Voltage MAX: 20V Input Voltage MIN: 4V Voltage Input MAX: 24V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788634-MIC4575BU TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-263-5
Output Voltage MAX: 20V
Input Voltage MIN: 4V
Voltage Input MAX: 24V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC4575BU TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC4575BU TR
Voltage Regulators - DC DC Switching Regulators MIC4575BU TR
Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck, Buck-Boost Switching Regulator IC Positive Adjustable 1.23V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - MIC4575BU TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
MIC4575BU TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MIC4575BU TR
IC REG BUCK BST ADJ 1.7A TO263-5

IC REG BUCK BST ADJ 1.7A TO263-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC4575BU TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC4575BU TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC4575BU TR
IC REG BUCK BST ADJ 1.7A TO263-5

IC REG BUCK BST ADJ 1.7A TO263-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC4575BUTR-ND 788634-MIC4575BU TR MIC4575BU TR MIC4575BU TR MIC4575BU TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575BU TR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck, Buck-Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 1.23 to 20 volts 1.23 volts 1.23 to 20 volts 1.23 volts
IOUT 1.7 amps 1.7 amps 1.7 amps 1.7 amps 1.7 amps
Unlock Full Specs
to access all available technical data