Microchip Technology, Inc. 1.0A Step-down Regulator MIC4575

Description
The MIC4575 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4575 duplicates the pinout and function of the 52kHz LM2575. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4575 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 1A load with excellent line and load regulation. The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4575 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 1A switch current Wide input voltage range: 4V to 24V Wide output voltage range: 1.23V to 20V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typical) Standard inductors and capacitors are 25% of typical LM2575 values. Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in
Datasheet
Description
The MIC4575 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4575 duplicates the pinout and function of the 52kHz LM2575. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4575 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 1A load with excellent line and load regulation. The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4575 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 1A switch current Wide input voltage range: 4V to 24V Wide output voltage range: 1.23V to 20V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typical) Standard inductors and capacitors are 25% of typical LM2575 values. Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0A Step-down Regulator - MIC4575 - Microchip Technology, Inc.
Chandler, AZ, United States
1.0A Step-down Regulator
MIC4575
1.0A Step-down Regulator MIC4575
The MIC4575 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4575 duplicates the pinout and function of the 52kHz LM2575. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4575 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 1A load with excellent line and load regulation. The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4575 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 1A switch current Wide input voltage range: 4V to 24V Wide output voltage range: 1.23V to 20V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typical) Standard inductors and capacitors are 25% of typical LM2575 values. Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in

The MIC4575 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4575 duplicates the pinout and function of the 52kHz LM2575. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size.

The MIC4575 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 1A load with excellent line and load regulation.

The feedback voltage is guaranteed to ±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%.

In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions.

This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally.

The MIC4575 is available in TO-220 (T) and TO-263 (U) packages for the industrial temperature range.

Additional Features

    • Fixed 200kHz operation
    • 3.3V, 5V, and adjustable output versions
    • Voltage over specified line and load conditions:
    • Fixed version: ±3% max. output voltage
    • Adjustable version: ±2% max. feedback voltage
    • Guaranteed 1A switch current
    • Wide input voltage range: 4V to 24V
    • Wide output voltage range: 1.23V to 20V
    • Requires minimum external components
    • < 200µA typical shutdown mode
    • 75% efficiency (adjustable version > 75% typical)
    • Standard inductors and capacitors are 25% of typical LM2575 values.
    • Thermal shutdown
    • Overcurrent protection
    • 100% electrical thermal limit burn-in
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4575
Product Name 1.0A Step-down Regulator
Package Type DPAK; TO-220; Other; ['WAFER', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Voltage Regulators - 2222799P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-3030-8
View Details
Power Distribution Switches, Load Drivers - A6821SLWTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details