Manufacturer: Microchip Technology
Win Source Part Number: 058701-MIC4575-3.3WU
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Family Name: MIC4575-3.3WU
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): adp3050arz-3.3-reel;
Introduction Date: January 04, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Communications & Networking, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 058701-MIC4575-3.3WUTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575-3.3WUTR |
| Configuration / Function | Buck; Buck, Buck-Boost |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-5 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |