Manufacturer: Microchip Technology
Win Source Part Number: 1076619-MIC4575-3.3B
Packaging: Bulk
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-5
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
200 KHZ SIMPLE 1A BUCK REGULATOR
IC REG BUCK BST 3.3V 1.7A TO263
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1076619-MIC4575-3.3BU | MIC4575-3.3BU-ND | MIC4575-3.3BU | MIC4575-3.3BU | MIC4575-3.3BU |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MIC4575-3.3BU | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Buck-Boost | Buck; Buck-Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |