Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MIC4575-3.3BU TR

Description
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet
Description
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MIC4575-3.3BUTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MIC4575-3.3BUTR-ND
Voltage Regulators - DC DC Switching Regulators MIC4575-3.3BUTR-ND
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MIC4575-3.3BU TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MIC4575-3.3BU TR
PMIC - Voltage Regulators - DC DC Switching Regulators MIC4575-3.3BU TR
IC REG BUCK BST 3.3V 1.7A TO263

IC REG BUCK BST 3.3V 1.7A TO263

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MIC4575-3.3BU TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MIC4575-3.3BU TR
Voltage Regulators - DC DC Switching Regulators MIC4575-3.3BU TR
Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buck, Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.7A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - MIC4575-3.3BU TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
MIC4575-3.3BU TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MIC4575-3.3BU TR
IC REG BUCK BST 3.3V 1.7A TO263

IC REG BUCK BST 3.3V 1.7A TO263

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MIC4575-3.3BUTR-ND MIC4575-3.3BU TR MIC4575-3.3BU TR MIC4575-3.3BU TR
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost
Output Voltage Type Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 1.7 amps 1.7 amps 1.7 amps 1.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

3.8A 384kHz QFN Voltage Regulator IC - 750-A8290SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Output Voltage 20.4 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 50 to 609 kHz
Duty Cycle 50
View Details