Microchip Technology, Inc. 0.5A Step-down Regulator MIC4574

Description
The MIC4574 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4574 duplicates the pinout and function of the 52kHz LM2574. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4574 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 0.5A load with excellent line and load regulation. The feedback voltage is guaranteed to±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4574 is available in DIP (N) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 0.5A switch current Wide input voltage range: 4V to 24V Wide output voltage range: 1.23V to 20V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typ.) Standard inductors and capacitors are 25% of typical LM2574 values Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in
Datasheet
Description
The MIC4574 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4574 duplicates the pinout and function of the 52kHz LM2574. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4574 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 0.5A load with excellent line and load regulation. The feedback voltage is guaranteed to±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4574 is available in DIP (N) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 0.5A switch current Wide input voltage range: 4V to 24V Wide output voltage range: 1.23V to 20V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typ.) Standard inductors and capacitors are 25% of typical LM2574 values Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5A Step-down Regulator - MIC4574 - Microchip Technology, Inc.
Chandler, AZ, United States
0.5A Step-down Regulator
MIC4574
0.5A Step-down Regulator MIC4574
The MIC4574 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4574 duplicates the pinout and function of the 52kHz LM2574. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size. The MIC4574 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 0.5A load with excellent line and load regulation. The feedback voltage is guaranteed to±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%. In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions. This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally. The MIC4574 is available in DIP (N) packages for the industrial temperature range. Additional Features Fixed 200kHz operation 3.3V, 5V, and adjustable output versions Voltage over specified line and load conditions: Fixed version: ±3% max. output voltage Adjustable version: ±2% max. feedback voltage Guaranteed 0.5A switch current Wide input voltage range: 4V to 24V Wide output voltage range: 1.23V to 20V Requires minimum external components < 200µA typical shutdown mode 75% efficiency (adjustable version > 75% typ.) Standard inductors and capacitors are 25% of typical LM2574 values Thermal shutdown Overcurrent protection 100% electrical thermal limit burn-in

The MIC4574 is a series of easy to use fixed and adjustable BiCMOS step-down (buck) switch-mode voltage regulators. The 200kHz MIC4574 duplicates the pinout and function of the 52kHz LM2574. The higher switching frequency may allow up to a 2:1 reduction in output filter inductor size.

The MIC4574 is available in 3.3V, and 5V fixed output versions or a 1.23V to 20V adjustable output version. Both versions are capable of driving a 0.5A load with excellent line and load regulation.

The feedback voltage is guaranteed to±2% tolerance for adjustable versions, and the output voltage is guaranteed to ±3% for fixed versions, within specified voltages and load conditions. The oscillator frequency is guaranteed to ±10%.

In shutdown mode, the regulator draws less than 200µA standby current. The regulator performs cycle-by-cycle current limiting and thermal shutdown for protection under fault conditions.

This series of simple switch-mode regulators requires a minimum number of external components and can operate using a standard series of inductors. Frequency compensation is provided internally.

The MIC4574 is available in DIP (N) packages for the industrial temperature range.

Additional Features

    • Fixed 200kHz operation
    • 3.3V, 5V, and adjustable output versions
    • Voltage over specified line and load conditions:
      • Fixed version: ±3% max. output voltage
      • Adjustable version: ±2% max. feedback voltage
    • Guaranteed 0.5A switch current
    • Wide input voltage range: 4V to 24V
    • Wide output voltage range: 1.23V to 20V
    • Requires minimum external components
    • < 200µA typical shutdown mode
    • 75% efficiency (adjustable version > 75% typ.)
    • Standard inductors and capacitors are
    • 25% of typical LM2574 values
    • Thermal shutdown
    • Overcurrent protection
    • 100% electrical thermal limit burn-in
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4574
Product Name 0.5A Step-down Regulator
Package Type DIP; Other; ['WAFER', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444500 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.3000 amps
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details