Microchip Technology, Inc. SIM Card Level Shifter with 50mA LDO MIC4555

Description
The MIC4555 is a digital level shifter with a 50mA LDO for SIM card interfaces. There are three high-speed level shifters for SIM card signal translation. The level shifters are designed to support high-speed clocking up to 5MHz. The 50mA LDO provides power for the SIM card to eliminate the need for a separate power device. This simplifies the design of the SIM card interface. Additional Features Powers 1.8V or 3.0V SIM up to 50mA Input voltage range: 2.7V to 5.5V Controller voltage range: 1.6V to 5.5V Supports clock rates up to 5MHz 8kV ESD protection on SIM contact pins
Datasheet
Description
The MIC4555 is a digital level shifter with a 50mA LDO for SIM card interfaces. There are three high-speed level shifters for SIM card signal translation. The level shifters are designed to support high-speed clocking up to 5MHz. The 50mA LDO provides power for the SIM card to eliminate the need for a separate power device. This simplifies the design of the SIM card interface. Additional Features Powers 1.8V or 3.0V SIM up to 50mA Input voltage range: 2.7V to 5.5V Controller voltage range: 1.6V to 5.5V Supports clock rates up to 5MHz 8kV ESD protection on SIM contact pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Level Shifter with 50mA LDO - MIC4555 - Microchip Technology, Inc.
Chandler, AZ, United States
SIM Card Level Shifter with 50mA LDO
MIC4555
SIM Card Level Shifter with 50mA LDO MIC4555
The MIC4555 is a digital level shifter with a 50mA LDO for SIM card interfaces. There are three high-speed level shifters for SIM card signal translation. The level shifters are designed to support high-speed clocking up to 5MHz. The 50mA LDO provides power for the SIM card to eliminate the need for a separate power device. This simplifies the design of the SIM card interface. Additional Features Powers 1.8V or 3.0V SIM up to 50mA Input voltage range: 2.7V to 5.5V Controller voltage range: 1.6V to 5.5V Supports clock rates up to 5MHz 8kV ESD protection on SIM contact pins

The MIC4555 is a digital level shifter with a 50mA LDO for SIM card interfaces. There are three high-speed level shifters for SIM card signal translation. The level shifters are designed to support high-speed clocking up to 5MHz. The 50mA LDO provides power for the SIM card to eliminate the need for a separate power device. This simplifies the design of the SIM card interface.

Additional Features

    • Powers 1.8V or 3.0V SIM up to 50mA
    • Input voltage range: 2.7V to 5.5V
    • Controller voltage range: 1.6V to 5.5V
    • Supports clock rates up to 5MHz
    • 8kV ESD protection on SIM contact pins
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC4555
Product Name SIM Card Level Shifter with 50mA LDO
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 85-BQ24780SRUYT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLE7368-3E - TLE7368-3E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details