Win Source Part Number: 1339760-MIC45404YMP-
Category: Power Supplies - Board Mount - DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, OTP, SCP, UVLO
Package: Tape & Reel
Size / Dimension: 0.39" L x 0.24" W x 0.08" H (10.0mm x 6.0mm x 2.0mm)
Applications: ITE (Commercial)
Standard Package: 500
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 19V
Voltage - Output 1: 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V
Efficiency: 82%
Mounting Type: Surface Mount
Package / Case: 54-PowerBFQFN Module
Supplier Device Package: 54-P2QFN (10x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC45404
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1339760-MIC45404YMP-TR |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape & Reel |