Microchip Technology, Inc. DC DC Converters MIC45404YMP-TR

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - MIC45404YMP-TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MIC45404YMP-TRCT-ND
DC DC Converters MIC45404YMP-TRCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input

Buy Now Datasheet
DC DC Converters - MIC45404YMP-TRTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MIC45404YMP-TRTR-ND
DC DC Converters MIC45404YMP-TRTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input

Buy Now Datasheet
DC DC Converters - MIC45404YMP-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
MIC45404YMP-TRDKR-ND
DC DC Converters MIC45404YMP-TRDKR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.0V, 1.2V, 1.5V, 1.8V, 2.49V, 3.3V 5A 4.5V - 19V Input

Buy Now Datasheet
Dc/dc Conv, Sync Buck, Pin Sel, Qfn-54; Dc / Dc Converter Type Microchip - 84Y3358 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, Pin Sel, Qfn-54; Dc / Dc Converter Type Microchip
84Y3358
Dc/dc Conv, Sync Buck, Pin Sel, Qfn-54; Dc / Dc Converter Type Microchip 84Y3358
DC/DC CONV, SYNC BUCK, PIN SEL, QFN-54; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:19V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:54Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, PIN SEL, QFN-54; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:19V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:54Pins; Output Current:5A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number MIC45404YMP-TRCT-ND 84Y3358
Product Name DC DC Converters Dc/dc Conv, Sync Buck, Pin Sel, Qfn-54; Dc / Dc Converter Type Microchip
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details